Snap-on Industrial Brands Manual Hydraulic Pump 1HP25T08

Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 8 INCH CYLINDER PRESSURE RATING 9730 PSI
Datasheet
Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 8 INCH CYLINDER PRESSURE RATING 9730 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 1HP25T08 - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
1HP25T08
Manual Hydraulic Pump 1HP25T08
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 8 INCH CYLINDER PRESSURE RATING 9730 PSI
  • HAND TYPE
  • 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE
  • SINGLE ACTING CYLINDER APPLICATION
  • 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF END CONNECTION
  • TWO SPEED OPTION
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT
  • TWO STAGE(S)
  • 132 LB HANDLE EFFORT
  • WILLIAMS[R] BRAND
  • PISTON STROKE 0.82 INCH
  • OIL CAPACITY 128 CU INCH
  • COMBINATION CAPACITY 25 TON
  • CYLINDER BORE SIZE 2.56 INCH
  • CYLINDER STROKE LENGTH 8 INCH
  • CYLINDER PRESSURE RATING 9730 PSI
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1HP25T08
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details