Snap-on Industrial Brands Drive Socket 17-666

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-29/32 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.0625 SOCKET END SIZE - DECIMAL 2-1/16 SOCKET END SIZE - FRACTIONAL 2-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.18 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-29/32 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.0625 SOCKET END SIZE - DECIMAL 2-1/16 SOCKET END SIZE - FRACTIONAL 2-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.18 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 17-666 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
17-666
Drive Socket 17-666
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 3-29/32 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.0625 SOCKET END SIZE - DECIMAL 2-1/16 SOCKET END SIZE - FRACTIONAL 2-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/4 INCH WEIGHT 4.18 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 17 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 3-29/32 INCH OVERALL LENGTH
  • 3-1/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.0625 SOCKET END SIZE - DECIMAL
  • 2-1/16 SOCKET END SIZE - FRACTIONAL
  • 2-1/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-1/4 INCH
  • WEIGHT 4.18 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 17 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 17-666
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data