Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-15/16 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DEPTH 1 INCH
WEIGHT 1.78 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
16 MODEL