Snap-on Industrial Brands Drive Socket 14-642

Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
Datasheet
Description
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 14-642 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
14-642
Drive Socket 14-642
6 POINT TYPE 3.5 INCH OVERALL LENGTH 1.875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.3125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
  • 6 POINT TYPE
  • 3.5 INCH OVERALL LENGTH
  • 1.875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.3125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 14-642
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC1213168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details