Snap-on Industrial Brands Drive Socket 12M-622

Description
6 POINT TYPE 2.875 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 2.875 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 12M-622 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12M-622
Drive Socket 12M-622
6 POINT TYPE 2.875 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2.875 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 22 MM SOCKET END SIZE
  • 22 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 12M-622
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-13-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details