6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 1/2 INCH
WEIGHT 0.19 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
12 MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 1/2 INCH
WEIGHT 0.19 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
12 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
BODY STYLE STRAIGHT
SOCKET DEPTH 1/2 INCH
WEIGHT 0.19 LB
MATERIAL INDUSTRIALLY TESTED ALLOY
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
12 MODEL
6-POINT TYPE
FORGED HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.5625 SOCKET END SIZE - DECIMAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2