Bahco 111Z-1.1/16

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7178627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bahco Offset heavy-duty combination spanner with Dynamic-Drive-Profil e. Made from high-quality materials to ensure long life and safe service. Features & Benefits. • Combination spanners in metric sizes. • Standards: ISO 7738, ISO 3318 and DIN 3113. • Material: High performance alloy steel, Vanadium-Extra. • U shape shank provides better comfort. • Open-end angle 15° with a slimmer head for better accessibility. • 12 points Dynamic-Drive Profile provides longer life for screws and nuts. • Ring end angle 15° for knuckle clearance or better grip. • Bigger and bi-directional size marking for easy identification. • Chrome plated micro-matt finishing provides high-quality surface. • Patented U shape design Size = 1 1/16 in Overall Length = 310 mm Material = Alloy Steel Finish = Chrome

Bahco Offset heavy-duty combination spanner with Dynamic-Drive-Profile. Made from high-quality materials to ensure long life and safe service.
Features & Benefits. • Combination spanners in metric sizes. • Standards: ISO 7738, ISO 3318 and DIN 3113. • Material: High performance alloy steel, Vanadium-Extra. • U shape shank provides better comfort. • Open-end angle 15° with a slimmer head for better accessibility. • 12 points Dynamic-Drive Profile provides longer life for screws and nuts. • Ring end angle 15° for knuckle clearance or better grip. • Bigger and bi-directional size marking for easy identification. • Chrome plated micro-matt finishing provides high-quality surface. • Patented U shape design
Size = 1 1/16 in
Overall Length = 310 mm
Material = Alloy Steel
Finish = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7178627
Type Combination; Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details