Bahco 1-110-12-2-2

Description
All Bahco files are manufactured from the highest grade alloy steels to British standard BS498 and ISO standards. Edges tapered towards the point, surfaces double cut, edges single cut. Use: Same as hand files type 100, but its pointed shapes enables greater access to angles and corners. Shape = Flat Cut Type = Second Cut Length = 12in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2390204 - RS Components, Ltd.
Corby, Northants, United Kingdom
All Bahco files are manufactured from the highest grade alloy steels to British standard BS498 and ISO standards. Edges tapered towards the point, surfaces double cut, edges single cut. Use: Same as hand files type 100, but its pointed shapes enables greater access to angles and corners. Shape = Flat Cut Type = Second Cut Length = 12in

All Bahco files are manufactured from the highest grade alloy steels to British standard BS498 and ISO standards.
Edges tapered towards the point, surfaces double cut, edges single cut. Use: Same as hand files type 100, but its pointed shapes enables greater access to angles and corners.
Shape = Flat
Cut Type = Second Cut
Length = 12in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 2390204
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

 - 8182712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Half Round
Cut Style / Teeth Type Second Cut
Length 11.81 inch (300 mm)
View Details
12200 - Hand vice - 71200000 - Stahlwille North America
Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 5.71 inch (145 mm)
View Details
Swiss Die Sinker Riffler - SDS975 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #975 Swiss
View Details