Bahco Hand File 1-110-10-2-2

Description
TAPER TYPE 10 INCH BLADE LENGTH 31/32 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 13/64 INCH BLADE THICKNESS DOUBLE CUT ON BOTH SIDES, SINGLE CUT ON BOTH EDGE CUT TYPE SECOND COARSENESS SANDVIK[R] BRAND FOR DEBURRING, SHARPENING CUT MATERIAL ALLOY STEEL TEETH PER INCH 30 WEIGHT 9.5 OZ BLADE LENGTH - DECIMAL - UOM IN 110 MODEL
Request a Quote Datasheet
Description
TAPER TYPE 10 INCH BLADE LENGTH 31/32 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 13/64 INCH BLADE THICKNESS DOUBLE CUT ON BOTH SIDES, SINGLE CUT ON BOTH EDGE CUT TYPE SECOND COARSENESS SANDVIK[R] BRAND FOR DEBURRING, SHARPENING CUT MATERIAL ALLOY STEEL TEETH PER INCH 30 WEIGHT 9.5 OZ BLADE LENGTH - DECIMAL - UOM IN 110 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 1-110-10-2-2
TAPER TYPE 10 INCH BLADE LENGTH 31/32 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 13/64 INCH BLADE THICKNESS DOUBLE CUT ON BOTH SIDES, SINGLE CUT ON BOTH EDGE CUT TYPE SECOND COARSENESS SANDVIK[R] BRAND FOR DEBURRING, SHARPENING CUT MATERIAL ALLOY STEEL TEETH PER INCH 30 WEIGHT 9.5 OZ BLADE LENGTH - DECIMAL - UOM IN 110 MODEL
  • TAPER TYPE
  • 10 INCH BLADE LENGTH
  • 31/32 INCH BLADE WIDTH
  • 10 BLADE LENGTH - DECIMAL
  • 10 BLADE LENGTH - FRACTIONAL
  • FLAT SHAPE
  • METAL WORKING APPLICATION
  • POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL
  • 13/64 INCH BLADE THICKNESS
  • DOUBLE CUT ON BOTH SIDES, SINGLE CUT ON BOTH EDGE CUT TYPE
  • SECOND COARSENESS
  • SANDVIK[R] BRAND
  • FOR DEBURRING, SHARPENING
  • CUT MATERIAL ALLOY STEEL
  • TEETH PER INCH 30
  • WEIGHT 9.5 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 110 MODEL
Supplier's Site Datasheet
Files - 2390131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
2390131
Files 2390131
Bahco 1-110-10-2-2 File

Bahco 1-110-10-2-2 File

Supplier's Site

Technical Specifications

  Snap-on Industrial Brands RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers Metal Files, Rasps, and Rifflers
Product Number 1-110-10-2-2 2390131
Product Name Hand File Files
Shape / Type Flat Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Square; Square
Cut Style / Teeth Type Second cut
Length 9.84 inch (250 mm)
View Details
12200 - Hand vice - 71200000 - Stahlwille North America
Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 5.71 inch (145 mm)
View Details
 - Taper Double Extra Slim - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details
Finishing/Polishing Equipment - Heavy-Duty Moldmakers' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 12 inch (305 mm)
View Details