Transtector Systems, Inc. Category 5e Ethernet Cable Assembly Foil Shielded F/UTP 24AWG Solid Outdoor PoE UL CMX PE RJ45-RJ45 Black 50.0F TTE855ODS-BLK-50F

Description
Transtector's TTE855ODS series of Category 5e, gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 5e assemblies are built with a UL CMX rated PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. These solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.
Datasheet
Description
Transtector's TTE855ODS series of Category 5e, gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 5e assemblies are built with a UL CMX rated PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. These solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 5e Ethernet Cable Assembly Foil Shielded F/UTP 24AWG Solid Outdoor PoE UL CMX PE RJ45-RJ45 Black 50.0F
TTE855ODS-BLK-50F
Category 5e Ethernet Cable Assembly Foil Shielded F/UTP 24AWG Solid Outdoor PoE UL CMX PE RJ45-RJ45 Black 50.0F TTE855ODS-BLK-50F
Transtector's TTE855ODS series of Category 5e, gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 5e assemblies are built with a UL CMX rated PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. These solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.

Transtector's TTE855ODS series of Category 5e, gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 5e assemblies are built with a UL CMX rated PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. These solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE855ODS-BLK-50F
Product Name Category 5e Ethernet Cable Assembly Foil Shielded F/UTP 24AWG Solid Outdoor PoE UL CMX PE RJ45-RJ45 Black 50.0F
Application LAN / Ethernet; Networking
Cable Type Cat 5; Twisted Pair
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 55.77 ft (170 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details