Transtector Systems, Inc. Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 250.0F TTE824HFO-BLK-250F

Description
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.
Datasheet
Description
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 250.0F
TTE824HFO-BLK-250F
Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 250.0F TTE824HFO-BLK-250F
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.

Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE824HFO-BLK-250F
Product Name Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 250.0F
Application LAN / Ethernet; Networking
Cable Type Cat 5; Twisted Pair
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details