Transtector Systems, Inc. Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 1.0F TTE824HFO-BLK-1F

Description
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.
Datasheet
Description
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 1.0F
TTE824HFO-BLK-1F
Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 1.0F TTE824HFO-BLK-1F
Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.

Transtector's TTE824HFO series of Category 5e, gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 5e patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils, chemicals, weld spatter, cuts and UV damage while maintaining a UL CM/CMX flame rating. Double shielding (75% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 3.01" (10X cable O.D.) and 10 Million cycles at 6.02" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. 24AWG stranded conductors along with a 600v rating and PoE 802.3 compliance to 262 ft (80m), makes these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 250 ft. Contact Transtector today with your project requirements.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE824HFO-BLK-1F
Product Name Category 5e Ethernet Cable Assembly Double Shielded SF/UTP 24AWG Stranded Outdoor Industrial High Flex PoE CM TPE RJ45-RJ45 Black 1.0F
Application LAN / Ethernet; Networking
Cable Type Cat 5; Twisted Pair
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details