Transtector Systems, Inc. Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Industrial High Flex Zero Halogen PoE CMX PUR RJ45 Black 100.0F TTE695AZHF-BLK-100F

Description
Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over Ethernet) applications and are rated for 10 gigabit performance. They utilize an industrial rated PUR jacket that is resistant to moisture, industrial oils and chemicals while maintaining a UL CMX and VW-1 flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.69" (10X cable O.D.) and 10 Million cycles at 5.38" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.
Datasheet
Description
Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over Ethernet) applications and are rated for 10 gigabit performance. They utilize an industrial rated PUR jacket that is resistant to moisture, industrial oils and chemicals while maintaining a UL CMX and VW-1 flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.69" (10X cable O.D.) and 10 Million cycles at 5.38" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Industrial High Flex Zero Halogen PoE CMX PUR RJ45 Black 100.0F
TTE695AZHF-BLK-100F
Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Industrial High Flex Zero Halogen PoE CMX PUR RJ45 Black 100.0F TTE695AZHF-BLK-100F
Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over Ethernet) applications and are rated for 10 gigabit performance. They utilize an industrial rated PUR jacket that is resistant to moisture, industrial oils and chemicals while maintaining a UL CMX and VW-1 flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.69" (10X cable O.D.) and 10 Million cycles at 5.38" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.

Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over Ethernet) applications and are rated for 10 gigabit performance. They utilize an industrial rated PUR jacket that is resistant to moisture, industrial oils and chemicals while maintaining a UL CMX and VW-1 flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.69" (10X cable O.D.) and 10 Million cycles at 5.38" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE695AZHF-BLK-100F
Product Name Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Industrial High Flex Zero Halogen PoE CMX PUR RJ45 Black 100.0F
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B7A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details