Transtector's TTE695ASZ series of Category 6a, 10 gigabit Low Smoke Zero Halogen Jacket (LSZH) cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. The Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards in addition to a UL CMX and VW-1 flame rating. They are ideal for noisy environments as well, as a 100% foil shield covering flexible, 4-Pair 26AWG stranded conductors protects your data from interference. The TTE695ASZ patch cords are designed to support up to Category 6a, 10 Gigabit Ethernet applications while not putting a strain on your budget. Available in lengths of 1 to 100 ft. Contact Transtector with your application needs today.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | TTE695ASZ-BLK-1F |
| Product Name | Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 26AWG Stranded Indoor Low Smoke Zero Halogen UL CMX LSZH RJ45-RJ45 Black 1.0F |
| Application | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Twisted Pair |
| Cable Shielding | Foil |