Transtector Systems, Inc. Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 26AWG Stranded Indoor Low Smoke Zero Halogen UL CMX LSZH RJ45-RJ45 Black 100.0F TTE695ASZ-BLK-100F

Description
Transtector's TTE695ASZ series of Category 6a, 10 gigabit Low Smoke Zero Halogen Jacket (LSZH) cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. The Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards in addition to a UL CMX and VW-1 flame rating. They are ideal for noisy environments as well, as a 100% foil shield covering flexible, 4-Pair 26AWG stranded conductors protects your data from interference. The TTE695ASZ patch cords are designed to support up to Category 6a, 10 Gigabit Ethernet applications while not putting a strain on your budget. Available in lengths of 1 to 100 ft. Contact Transtector with your application needs today.
Datasheet
Description
Transtector's TTE695ASZ series of Category 6a, 10 gigabit Low Smoke Zero Halogen Jacket (LSZH) cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. The Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards in addition to a UL CMX and VW-1 flame rating. They are ideal for noisy environments as well, as a 100% foil shield covering flexible, 4-Pair 26AWG stranded conductors protects your data from interference. The TTE695ASZ patch cords are designed to support up to Category 6a, 10 Gigabit Ethernet applications while not putting a strain on your budget. Available in lengths of 1 to 100 ft. Contact Transtector with your application needs today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 26AWG Stranded Indoor Low Smoke Zero Halogen UL CMX LSZH RJ45-RJ45 Black 100.0F
TTE695ASZ-BLK-100F
Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 26AWG Stranded Indoor Low Smoke Zero Halogen UL CMX LSZH RJ45-RJ45 Black 100.0F TTE695ASZ-BLK-100F
Transtector's TTE695ASZ series of Category 6a, 10 gigabit Low Smoke Zero Halogen Jacket (LSZH) cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. The Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards in addition to a UL CMX and VW-1 flame rating. They are ideal for noisy environments as well, as a 100% foil shield covering flexible, 4-Pair 26AWG stranded conductors protects your data from interference. The TTE695ASZ patch cords are designed to support up to Category 6a, 10 Gigabit Ethernet applications while not putting a strain on your budget. Available in lengths of 1 to 100 ft. Contact Transtector with your application needs today.

Transtector's TTE695ASZ series of Category 6a, 10 gigabit Low Smoke Zero Halogen Jacket (LSZH) cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. The Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards in addition to a UL CMX and VW-1 flame rating. They are ideal for noisy environments as well, as a 100% foil shield covering flexible, 4-Pair 26AWG stranded conductors protects your data from interference. The TTE695ASZ patch cords are designed to support up to Category 6a, 10 Gigabit Ethernet applications while not putting a strain on your budget. Available in lengths of 1 to 100 ft. Contact Transtector with your application needs today.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE695ASZ-BLK-100F
Product Name Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 26AWG Stranded Indoor Low Smoke Zero Halogen UL CMX LSZH RJ45-RJ45 Black 100.0F
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details