Transtector Systems, Inc. Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 23AWG Solid Outdoor PoE PE Jacket RJ45-RJ45 Black 1.0 F TTE695AODS-BLK-1F

Description
Transtector's TTE695AODS series of Category 6a, 10 gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 6a assemblies are built with a PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for burial or vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. The cable's solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.
Datasheet
Description
Transtector's TTE695AODS series of Category 6a, 10 gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 6a assemblies are built with a PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for burial or vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. The cable's solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 23AWG Solid Outdoor PoE PE Jacket RJ45-RJ45 Black 1.0 F
TTE695AODS-BLK-1F
Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 23AWG Solid Outdoor PoE PE Jacket RJ45-RJ45 Black 1.0 F TTE695AODS-BLK-1F
Transtector's TTE695AODS series of Category 6a, 10 gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 6a assemblies are built with a PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for burial or vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. The cable's solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.

Transtector's TTE695AODS series of Category 6a, 10 gigabit rated Ethernet cable assemblies are here for your outdoor and PoE (Power over Ethernet) applications. These Cat 6a assemblies are built with a PE jacket that provides moisture and UV protection when used in an outdoor environment and is suitable for burial or vertical tower runs. A 100% foil shield protects the cables from unwanted EMI or RFI interference. The assemblies are TIA/EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors if desired. The cable's solid conductors are also excellent for PoE applications. Available in lengths of 1 to 250 ft. Contact Transtector with your application needs today.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE695AODS-BLK-1F
Product Name Category 6a Ethernet Cable Assembly Foil Shielded F/UTP 23AWG Solid Outdoor PoE PE Jacket RJ45-RJ45 Black 1.0 F
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding Foil
Unlock Full Specs
to access all available technical data