Transtector Systems, Inc. Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Outdoor Industrial High Flex PoE UL CMX TPE RJ45-RJ45 Teal 2.0F TTE695AHF-TEL-2F

Description
Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.75" (10X cable O.D.) and 10 Million cycles at 5" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.
Datasheet
Description
Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.75" (10X cable O.D.) and 10 Million cycles at 5" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Outdoor Industrial High Flex PoE UL CMX TPE RJ45-RJ45 Teal 2.0F
TTE695AHF-TEL-2F
Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Outdoor Industrial High Flex PoE UL CMX TPE RJ45-RJ45 Teal 2.0F TTE695AHF-TEL-2F
Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.75" (10X cable O.D.) and 10 Million cycles at 5" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.

Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet) applications. They utilize an industrial/outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes EMI/RFI interference as a concern for your installation. A flex rating of 1 million cycles at 2.75" (10X cable O.D.) and 10 Million cycles at 5" (20X cable O.D.) ensures that these patch cords can be bent over and over in repetitive motion applications or tight spaces without loss of performance. PoE 802.3 compliant to 210 ft (64m), these assemblies are an excellent alternative to typical stiff and rigid PoE cables. They are EIA568 color-coded for compatibility with standard installations. Available in lengths of 1 to 150 ft. Contact Transtector today with your project requirements.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Cable Assemblies
Product Number TTE695AHF-TEL-2F
Product Name Category 6a Ethernet Cable Assembly Double Shielded SF/UTP 26AWG Stranded Outdoor Industrial High Flex PoE UL CMX TPE RJ45-RJ45 Teal 2.0F
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 62.34 ft (190 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Micro D-Code, QD Style Ethernet Media - 1585D-M4TBDM-20 - Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
3 suppliers