Transtector Systems, Inc. Power/Fiber Cabinet, 100A Main, 6x 15A 1P breakers, 1x 20A 2P breaker, GFCI, 24x Fibers, 3x RJ45 Couplers SC-3MM100-04-GF2RJ

Description
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-04-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-3MM10 0-04-GF2RJ industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-04-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 100 amp cabinet has 6x15A + 1x20A 2-Pole 1-Pole branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD uses Metal Oxide Varistor (MOV) circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through Metal Oxide Varistor (MOV) protection circuits in the SC-3MM100-04-GF2RJ SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 6x 15A 1-Pole + 1x 20A 2-Pole MOV, 6x 15A 1-Pole, 1x 20A 2-Pole UL 508A Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-04-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-3MM10 0-04-GF2RJ industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-04-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 100 amp cabinet has 6x15A + 1x20A 2-Pole 1-Pole branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD uses Metal Oxide Varistor (MOV) circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through Metal Oxide Varistor (MOV) protection circuits in the SC-3MM100-04-GF2RJ SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 6x 15A 1-Pole + 1x 20A 2-Pole MOV, 6x 15A 1-Pole, 1x 20A 2-Pole UL 508A Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Power/Fiber Cabinet, 100A Main, 6x 15A 1P breakers, 1x 20A 2P breaker, GFCI, 24x Fibers, 3x RJ45 Couplers
SC-3MM100-04-GF2RJ
Power/Fiber Cabinet, 100A Main, 6x 15A 1P breakers, 1x 20A 2P breaker, GFCI, 24x Fibers, 3x RJ45 Couplers SC-3MM100-04-GF2RJ
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-04-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-3MM10 0-04-GF2RJ industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-04-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 100 amp cabinet has 6x15A + 1x20A 2-Pole 1-Pole branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD uses Metal Oxide Varistor (MOV) circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through Metal Oxide Varistor (MOV) protection circuits in the SC-3MM100-04-GF2RJ SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 6x 15A 1-Pole + 1x 20A 2-Pole MOV, 6x 15A 1-Pole, 1x 20A 2-Pole UL 508A Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-04-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-3MM100-04-GF2RJ industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-04-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 100 amp cabinet has 6x15A + 1x20A 2-Pole 1-Pole branches and is UL 508A. Surge protection in this Transtector UL 508A electrical enclosure cabinet is in the form of Metal Oxide Varistor (MOV). This AC SPD uses Metal Oxide Varistor (MOV) circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through Metal Oxide Varistor (MOV) protection circuits in the SC-3MM100-04-GF2RJ SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 6x 15A 1-Pole + 1x 20A 2-Pole MOV, 6x 15A 1-Pole, 1x 20A 2-Pole UL 508A Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Industrial Enclosures
Product Number SC-3MM100-04-GF2RJ
Product Name Power/Fiber Cabinet, 100A Main, 6x 15A 1P breakers, 1x 20A 2P breaker, GFCI, 24x Fibers, 3x RJ45 Couplers
Type Junction Box
Shape Rectangular
Length 29 inch (737 mm)
Width 14 inch (356 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers