Smiths Interconnect, a Molex company Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices

Description
Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed. Designed into Standard Array test sockets or Volta WLCSP probe heads, Kelvin probes provide a robust, low maintenance, long life, test solution. For even longer life, Kelvin probes can be optimized with Smiths Interconnect’s proprietary homogenous alloy to deliver a high touchdown count HVM production solution. Features & Benefits Technical Features Device contact pitch: 0.35mm pitch and above Operating Temperature Range: -55°C to 120°C Device packages: BGA, WLCSP, QFN Pin-to-pin tip distance is 0.07mm-0.14mm, depending on the pin used Insertions: >500,000 Innovative beveled offset tip allows for tighter centers, down to 0.25mm on the device pad Benefits Suited for 0.35mm pitch and above applications Four-terminal measurement for low resistance power and analog test Ease of maintenance Excellent signal integrity Self-cleaning
Request a Quote Datasheet
Description
Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed. Designed into Standard Array test sockets or Volta WLCSP probe heads, Kelvin probes provide a robust, low maintenance, long life, test solution. For even longer life, Kelvin probes can be optimized with Smiths Interconnect’s proprietary homogenous alloy to deliver a high touchdown count HVM production solution. Features & Benefits Technical Features Device contact pitch: 0.35mm pitch and above Operating Temperature Range: -55°C to 120°C Device packages: BGA, WLCSP, QFN Pin-to-pin tip distance is 0.07mm-0.14mm, depending on the pin used Insertions: >500,000 Innovative beveled offset tip allows for tighter centers, down to 0.25mm on the device pad Benefits Suited for 0.35mm pitch and above applications Four-terminal measurement for low resistance power and analog test Ease of maintenance Excellent signal integrity Self-cleaning
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
London, United Kingdom
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices
Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed. Designed into Standard Array test sockets or Volta WLCSP probe heads, Kelvin probes provide a robust, low maintenance, long life, test solution. For even longer life, Kelvin probes can be optimized with Smiths Interconnect’s proprietary homogenous alloy to deliver a high touchdown count HVM production solution. Features & Benefits Technical Features Device contact pitch: 0.35mm pitch and above Operating Temperature Range: -55°C to 120°C Device packages: BGA, WLCSP, QFN Pin-to-pin tip distance is 0.07mm-0.14mm, depending on the pin used Insertions: >500,000 Innovative beveled offset tip allows for tighter centers, down to 0.25mm on the device pad Benefits Suited for 0.35mm pitch and above applications Four-terminal measurement for low resistance power and analog test Ease of maintenance Excellent signal integrity Self-cleaning

Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed. Designed into Standard Array test sockets or Volta WLCSP probe heads, Kelvin probes provide a robust, low maintenance, long life, test solution. For even longer life, Kelvin probes can be optimized with Smiths Interconnect’s proprietary homogenous alloy to deliver a high touchdown count HVM production solution.

Features & Benefits

Technical Features

  • Device contact pitch: 0.35mm pitch and above
  • Operating Temperature Range: -55°C to 120°C
  • Device packages: BGA, WLCSP, QFN
  • Pin-to-pin tip distance is 0.07mm-0.14mm, depending on the pin used
  • Insertions: >500,000
  • Innovative beveled offset tip allows for tighter centers, down to 0.25mm on the device pad

Benefits

  • Suited for 0.35mm pitch and above applications
  • Four-terminal measurement for low resistance power and analog test
  • Ease of maintenance
  • Excellent signal integrity
  • Self-cleaning
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices
Operating Temperature -55 to 120 C (-67 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details