Kaelus iVA Series - Cable and Antenna Analyzer

Description
The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important possibilities in sweep testing and multi-port testing.The iVA is a rugged battery operated module that can be remotely controlled with any Bluetooth-enabled tablet, smart phone, laptop computer or any of our iPA series Portable Passive Intermodulation analyzers. FEATURES Reinventing site certification sweep testing, dramatically reducing test time on site Directly measure insertion loss and isolation when using multiple iVAs. Measure calculated insertion loss with a single iVA and an RF short Accurately measure swept VSWR/return loss and Distance-to- Fault in RF path Simple and robust Bluetooth connection to a tablet PC or connect with USB or Bluetooth to a laptop computer Connect directly to the device under test; eliminates the need for a phase stable cable in most cases Uses the Kaelus customer-proven iPA reporting workflow & tagging features to facilitate a faster, simpler and more efficient workflow With the Kaelus iPA controlling the iVA, your RL data can be combined with your PIM data into a single report. Reports are combined and completed on-site with no post-processing required Simple to operate, highly intuitive software user interface with the unique ability to generate and complete the test report onsite Geotag each test point, insert a Google Maps® snapshot directly into the report Handy Spectrum Monitor mode for interference checking Stimulus mode allows iVA to be used as a signal generator. Can be configured to cycle through a number of frequencies, with a user-defined dwell time at each frequency.
Description
The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important possibilities in sweep testing and multi-port testing.The iVA is a rugged battery operated module that can be remotely controlled with any Bluetooth-enabled tablet, smart phone, laptop computer or any of our iPA series Portable Passive Intermodulation analyzers. FEATURES Reinventing site certification sweep testing, dramatically reducing test time on site Directly measure insertion loss and isolation when using multiple iVAs. Measure calculated insertion loss with a single iVA and an RF short Accurately measure swept VSWR/return loss and Distance-to- Fault in RF path Simple and robust Bluetooth connection to a tablet PC or connect with USB or Bluetooth to a laptop computer Connect directly to the device under test; eliminates the need for a phase stable cable in most cases Uses the Kaelus customer-proven iPA reporting workflow & tagging features to facilitate a faster, simpler and more efficient workflow With the Kaelus iPA controlling the iVA, your RL data can be combined with your PIM data into a single report. Reports are combined and completed on-site with no post-processing required Simple to operate, highly intuitive software user interface with the unique ability to generate and complete the test report onsite Geotag each test point, insert a Google Maps® snapshot directly into the report Handy Spectrum Monitor mode for interference checking Stimulus mode allows iVA to be used as a signal generator. Can be configured to cycle through a number of frequencies, with a user-defined dwell time at each frequency.

Suppliers

Company
Product
Description
Supplier Links
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Centennial, CO, USA
iVA Series - Cable and Antenna Analyzer
iVA Series - Cable and Antenna Analyzer
The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important possibilities in sweep testing and multi-port testing.The iVA is a rugged battery operated module that can be remotely controlled with any Bluetooth-enabled tablet, smart phone, laptop computer or any of our iPA series Portable Passive Intermodulation analyzers. FEATURES Reinventing site certification sweep testing, dramatically reducing test time on site Directly measure insertion loss and isolation when using multiple iVAs. Measure calculated insertion loss with a single iVA and an RF short Accurately measure swept VSWR/return loss and Distance-to- Fault in RF path Simple and robust Bluetooth connection to a tablet PC or connect with USB or Bluetooth to a laptop computer Connect directly to the device under test; eliminates the need for a phase stable cable in most cases Uses the Kaelus customer-proven iPA reporting workflow & tagging features to facilitate a faster, simpler and more efficient workflow With the Kaelus iPA controlling the iVA, your RL data can be combined with your PIM data into a single report. Reports are combined and completed on-site with no post-processing required Simple to operate, highly intuitive software user interface with the unique ability to generate and complete the test report onsite Geotag each test point, insert a Google Maps® snapshot directly into the report Handy Spectrum Monitor mode for interference checking Stimulus mode allows iVA to be used as a signal generator. Can be configured to cycle through a number of frequencies, with a user-defined dwell time at each frequency.

The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important possibilities in sweep testing and multi-port testing.The iVA is a rugged battery operated module that can be remotely controlled with any Bluetooth-enabled tablet, smart phone, laptop computer or any of our iPA series Portable Passive Intermodulation analyzers.

FEATURES

  • Reinventing site certification sweep testing, dramatically reducing test time on site
  • Directly measure insertion loss and isolation when using multiple iVAs. Measure calculated insertion loss with a single iVA and an RF short
  • Accurately measure swept VSWR/return loss and Distance-to- Fault in RF path
  • Simple and robust Bluetooth connection to a tablet PC or connect with USB or Bluetooth to a laptop computer
  • Connect directly to the device under test; eliminates the need for a phase stable cable in most cases
  • Uses the Kaelus customer-proven iPA reporting workflow & tagging features to facilitate a faster, simpler and more efficient workflow
  • With the Kaelus iPA controlling the iVA, your RL data can be combined with your PIM data into a single report. Reports are combined and completed on-site with no post-processing required
  • Simple to operate, highly intuitive software user interface with the unique ability to generate and complete the test report onsite
  • Geotag each test point, insert a Google Maps® snapshot directly into the report
  • Handy Spectrum Monitor mode for interference checking
  • Stimulus mode allows iVA to be used as a signal generator. Can be configured to cycle through a number of frequencies, with a user-defined dwell time at each frequency.
Supplier's Site

Technical Specifications

  Kaelus
Product Category Vector Network Analyzers
Product Name iVA Series - Cable and Antenna Analyzer
Instrument Type PC-Based
Host Connection Radio
Display None
Certifications EMC- EN 61326-1:2013, EN 61326-2-1:2013, EN 55022:2010 “Class A”; EN 61000-4-2, 4-3, 4-4, 4-5, 4-6, 4-11; Safety- EN 61010-1:2012, EN 61010-030:2012
Frequency Range 560000 to 2.75E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
View Details
Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
Vector Network Analyzer Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details