Kaelus PIM Analyzer IPA-1921A

Description
The IPA-1921A is a 2.1 GHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Dual Band PCS: TX1 Range: 1930-1950 MHz TX2 Range: 1970-1990 MHz RX Range (PIM): 1850-1910 MHz RTF Module: RTF-2000A AWS: TX1 Range: 1930-1950 MHz TX2 Range: 2110-2155 MHz RX Range (PIM): 1710-1755 MHz RTF Module: RTF-2000A More Features: Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-1921A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.
Description
The IPA-1921A is a 2.1 GHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Dual Band PCS: TX1 Range: 1930-1950 MHz TX2 Range: 1970-1990 MHz RX Range (PIM): 1850-1910 MHz RTF Module: RTF-2000A AWS: TX1 Range: 1930-1950 MHz TX2 Range: 2110-2155 MHz RX Range (PIM): 1710-1755 MHz RTF Module: RTF-2000A More Features: Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-1921A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

Suppliers

Company
Product
Description
Supplier Links
PIM Analyzer IPA-1921A
The IPA-1921A is a 2.1 GHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Dual Band PCS: TX1 Range: 1930-1950 MHz TX2 Range: 1970-1990 MHz RX Range (PIM): 1850-1910 MHz RTF Module: RTF-2000A AWS: TX1 Range: 1930-1950 MHz TX2 Range: 2110-2155 MHz RX Range (PIM): 1710-1755 MHz RTF Module: RTF-2000A More Features: Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-1921A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

The IPA-1921A is a 2.1 GHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas.

Additional Features:

Dual Band PCS:

  • TX1 Range: 1930-1950 MHz
  • TX2 Range: 1970-1990 MHz
  • RX Range (PIM): 1850-1910 MHz
  • RTF Module: RTF-2000A

AWS:

  • TX1 Range: 1930-1950 MHz
  • TX2 Range: 2110-2155 MHz
  • RX Range (PIM): 1710-1755 MHz
  • RTF Module: RTF-2000A

More Features:

  • Rugged and reliable; designed with tower climbers in mind
  • Fully configurable frequencies, powers and IM products
  • 7 inch tablet computer included for remote control of device
  • Simple to operate touch screen interface
  • Extensive reporting capabilities
  • Spectrum monitor, frequency sweep and time trace modes
  • RTF compatible
  • Battery powered

The Kaelus iPA-1921A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number IPA-1921A
Product Name PIM Analyzer
Frequency Range 2.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details