Kaelus PIM Analyzer IPA-0850A

Description
The IPA-0850A is a 850 MHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Frequency: 850 MHz TX1 Range: 869 MHz TX2 Range: 879-894 MHz RX Range (PIM): 824-849 MHz RTF Module: RTF-1000A Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-0850A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.
Description
The IPA-0850A is a 850 MHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Frequency: 850 MHz TX1 Range: 869 MHz TX2 Range: 879-894 MHz RX Range (PIM): 824-849 MHz RTF Module: RTF-1000A Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-0850A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

Suppliers

Company
Product
Description
Supplier Links
PIM Analyzer IPA-0850A
The IPA-0850A is a 850 MHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas. Additional Features: Frequency: 850 MHz TX1 Range: 869 MHz TX2 Range: 879-894 MHz RX Range (PIM): 824-849 MHz RTF Module: RTF-1000A Rugged and reliable; designed with tower climbers in mind Fully configurable frequencies, powers and IM products 7 inch tablet computer included for remote control of device Simple to operate touch screen interface Extensive reporting capabilities Spectrum monitor, frequency sweep and time trace modes RTF compatible Battery powered The Kaelus iPA-0850A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

The IPA-0850A is a 850 MHz PIM Analyzer from Kaelus. Passive intermodulation PIM analyzers are useful for monitoring passive electronic components with two or more input signals.A PIM analyzer delivers fast and accurate measurement of the intermodulation characteristics of cable assemblies, connectors, filters, and antennas.

Additional Features:

  • Frequency: 850 MHz
  • TX1 Range: 869 MHz
  • TX2 Range: 879-894 MHz
  • RX Range (PIM): 824-849 MHz
  • RTF Module: RTF-1000A
  • Rugged and reliable; designed with tower climbers in mind
  • Fully configurable frequencies, powers and IM products
  • 7 inch tablet computer included for remote control of device
  • Simple to operate touch screen interface
  • Extensive reporting capabilities
  • Spectrum monitor, frequency sweep and time trace modes
  • RTF compatible
  • Battery powered

The Kaelus iPA-0850A Passive Intermodulation (PIM) analyzer is the first battery powered PIM Test Analyzer versatile enough to support multiple test scenarios such as testing at the top of the tower, base of tower, roof top and in-building for DAS systems. This IEC compliant 20W, rugged, battery operated design includes a tablet computer in a ruggedized case for remote control. This allows hands-free dynamic testing that is safe and convenient. Add the optional Range to Fault (RTF) module to quickly identify the location of PIM and Return Loss sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number IPA-0850A
Product Name PIM Analyzer
Frequency Range 850000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details