Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection for your equipment and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a low clamping voltage. This industrial surge protector for AC helps prevent damage from VAC overvoltage that can be caused by lightning surge and other strong electrical power spikes. The transient voltage suppressor / TVSS protection device can act as a lightning surge protector / arrestor as well as an AC electrical overvoltage spike surge protection device.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | I2R-T240-1P120 |
| Product Name | AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS |
| TVSS Signal Protection | Single Phase |
| Mounting | DIN Rail |
| Standards | CE Marking; IEC; RoHS; REACH |