Smiths Interconnect, a Molex company EZiCoax: Single-piece Coax for Interposer Solutions

Description
Smiths Interconnect is the world leader in spring contact probe design. EZiCoax is a single-piece, spring-loaded compression mount Coax for high-speed signaling between two PCBs. Designed for high performance in the harshest conditions, EZiCoax offers a fully compliant, highly reliable connection with lower cost of ownership. Features & Benefits One-piece Coax for Parallel Board to Board high speed signaling (up to 40GHz) High Density (3.0 mm pitch) and Low Profile (down to 3.30 mm height) Fully compliant double-ended spring-loaded Coax Integrated fully in PCBs, does not require soldering nor mating connectors Low cost of ownership, with ease of rework and assembly.
Request a Quote Datasheet
Description
Smiths Interconnect is the world leader in spring contact probe design. EZiCoax is a single-piece, spring-loaded compression mount Coax for high-speed signaling between two PCBs. Designed for high performance in the harshest conditions, EZiCoax offers a fully compliant, highly reliable connection with lower cost of ownership. Features & Benefits One-piece Coax for Parallel Board to Board high speed signaling (up to 40GHz) High Density (3.0 mm pitch) and Low Profile (down to 3.30 mm height) Fully compliant double-ended spring-loaded Coax Integrated fully in PCBs, does not require soldering nor mating connectors Low cost of ownership, with ease of rework and assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
London, United Kingdom
EZiCoax: Single-piece Coax for Interposer Solutions
EZiCoax: Single-piece Coax for Interposer Solutions
Smiths Interconnect is the world leader in spring contact probe design. EZiCoax is a single-piece, spring-loaded compression mount Coax for high-speed signaling between two PCBs. Designed for high performance in the harshest conditions, EZiCoax offers a fully compliant, highly reliable connection with lower cost of ownership. Features & Benefits One-piece Coax for Parallel Board to Board high speed signaling (up to 40GHz) High Density (3.0 mm pitch) and Low Profile (down to 3.30 mm height) Fully compliant double-ended spring-loaded Coax Integrated fully in PCBs, does not require soldering nor mating connectors Low cost of ownership, with ease of rework and assembly.

Smiths Interconnect is the world leader in spring contact probe design. EZiCoax is a single-piece, spring-loaded compression mount Coax for high-speed signaling between two PCBs. Designed for high performance in the harshest conditions, EZiCoax offers a fully compliant, highly reliable connection with lower cost of ownership.

Features & Benefits

  • One-piece Coax for Parallel Board to Board high speed signaling (up to 40GHz)
  • High Density (3.0 mm pitch) and Low Profile (down to 3.30 mm height)
  • Fully compliant double-ended spring-loaded Coax
  • Integrated fully in PCBs, does not require soldering nor mating connectors
  • Low cost of ownership, with ease of rework and assembly.
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name EZiCoax: Single-piece Coax for Interposer Solutions
Probe Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details