Smiths Interconnect, a Molex company Double-Ended / Wireless Test Spring Probes

Description
Double-ended probes feature both a top-side and bottom-side compliant plunger. Double-ended receptacles are available with a permanent bottom-side plunger and a replaceable probe on the top side. They are also available with both a top and bottom-side replaceable probe. Features & Benefits DE-50 and DE-100 Series probes 0.050" and 0.100" centers 3 A current rating Spring force options between 2.00 and 3.00 oz. 0.520" (13.21 mm) overall length
Request a Quote Datasheet
Description
Double-ended probes feature both a top-side and bottom-side compliant plunger. Double-ended receptacles are available with a permanent bottom-side plunger and a replaceable probe on the top side. They are also available with both a top and bottom-side replaceable probe. Features & Benefits DE-50 and DE-100 Series probes 0.050" and 0.100" centers 3 A current rating Spring force options between 2.00 and 3.00 oz. 0.520" (13.21 mm) overall length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
London, United Kingdom
Double-Ended / Wireless Test Spring Probes
Double-Ended / Wireless Test Spring Probes
Double-ended probes feature both a top-side and bottom-side compliant plunger. Double-ended receptacles are available with a permanent bottom-side plunger and a replaceable probe on the top side. They are also available with both a top and bottom-side replaceable probe. Features & Benefits DE-50 and DE-100 Series probes 0.050" and 0.100" centers 3 A current rating Spring force options between 2.00 and 3.00 oz. 0.520" (13.21 mm) overall length

Double-ended probes feature both a top-side and bottom-side compliant plunger. Double-ended receptacles are available with a permanent bottom-side plunger and a replaceable probe on the top side. They are also available with both a top and bottom-side replaceable probe.

Features & Benefits

  • DE-50 and DE-100 Series probes
  • 0.050" and 0.100" centers
  • 3 A current rating
  • Spring force options between 2.00 and 3.00 oz.
  • 0.520" (13.21 mm) overall length
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name Double-Ended / Wireless Test Spring Probes
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details