Smiths Interconnect, a Molex company Double-Ended Coaxial Probe

Description
Smiths Interconnect offers the industry's most extensive line of high reliability coaxial probes. Our coaxial probes provide a low noise, controlled impedance signal path with reliable and easy connect/disconnect options. Features & Benefits 101097 Series probes 0.200" centers 50 Ω impedance Compliant on both ends Bandwidths of 3 GHz for coax probes with shielding plungers Bandwidths of 500 MHz for non-shielded designs IDI Spring Probe technology
Request a Quote Datasheet
Description
Smiths Interconnect offers the industry's most extensive line of high reliability coaxial probes. Our coaxial probes provide a low noise, controlled impedance signal path with reliable and easy connect/disconnect options. Features & Benefits 101097 Series probes 0.200" centers 50 Ω impedance Compliant on both ends Bandwidths of 3 GHz for coax probes with shielding plungers Bandwidths of 500 MHz for non-shielded designs IDI Spring Probe technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
London, United Kingdom
Double-Ended Coaxial Probe
Double-Ended Coaxial Probe
Smiths Interconnect offers the industry's most extensive line of high reliability coaxial probes. Our coaxial probes provide a low noise, controlled impedance signal path with reliable and easy connect/disconnect options. Features & Benefits 101097 Series probes 0.200" centers 50 Ω impedance Compliant on both ends Bandwidths of 3 GHz for coax probes with shielding plungers Bandwidths of 500 MHz for non-shielded designs IDI Spring Probe technology

Smiths Interconnect offers the industry's most extensive line of high reliability coaxial probes. Our coaxial probes provide a low noise, controlled impedance signal path with reliable and easy connect/disconnect options.

Features & Benefits

  • 101097 Series probes
  • 0.200" centers
  • 50 Ω impedance
  • Compliant on both ends
  • Bandwidths of 3 GHz for coax probes with shielding plungers
  • Bandwidths of 500 MHz for non-shielded designs
  • IDI Spring Probe technology
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name Double-Ended Coaxial Probe
Probe Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details