Transtector Systems, Inc. Compact DC Rack Mount Power Distribution Units DCPDU2B-D-2X10-450

Description
Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU product family.Rack mount PDU for Direct Current is a 2RU height power distribution device. Transtector 2RU PDU for DC power is for use with 24 Vdc to 48 Vdc. Part number DCPDU2B-D-2X10-450 24V DC to 48V DC PDU in 2RU rackmount size is a Dual-Feed power distributing design.In addition, Transtector DCPDU2B-D-2X10-450 is CSA22.2 and No. 60950-1 2nd Edition listed.Our rack mount DC power distribution unit DCPDU2B-D-2X10-450 PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector provides one of the broadest selections of same-day ship industrial power distribution / surge protection devices. As with our Rack mount DC PDU Rack Mount PDU DC 2RU 24 to 48 Vdc Dual-Feed 2x Feeds 10x Per Feed CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition, we also ship our other power distribution unit products from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU product family.Rack mount PDU for Direct Current is a 2RU height power distribution device. Transtector 2RU PDU for DC power is for use with 24 Vdc to 48 Vdc. Part number DCPDU2B-D-2X10-450 24V DC to 48V DC PDU in 2RU rackmount size is a Dual-Feed power distributing design.In addition, Transtector DCPDU2B-D-2X10-450 is CSA22.2 and No. 60950-1 2nd Edition listed.Our rack mount DC power distribution unit DCPDU2B-D-2X10-450 PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector provides one of the broadest selections of same-day ship industrial power distribution / surge protection devices. As with our Rack mount DC PDU Rack Mount PDU DC 2RU 24 to 48 Vdc Dual-Feed 2x Feeds 10x Per Feed CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition, we also ship our other power distribution unit products from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact DC Rack Mount Power Distribution Units - DCPDU2B-D-2X10-450 - Transtector Systems, Inc.
Hayden Lake, ID, United States
Compact DC Rack Mount Power Distribution Units
DCPDU2B-D-2X10-450
Compact DC Rack Mount Power Distribution Units DCPDU2B-D-2X10-450
Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU product family.Rack mount PDU for Direct Current is a 2RU height power distribution device. Transtector 2RU PDU for DC power is for use with 24 Vdc to 48 Vdc. Part number DCPDU2B-D-2X10-450 24V DC to 48V DC PDU in 2RU rackmount size is a Dual-Feed power distributing design.In addition, Transtector DCPDU2B-D-2X10-450 is CSA22.2 and No. 60950-1 2nd Edition listed.Our rack mount DC power distribution unit DCPDU2B-D-2X10-450 PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector provides one of the broadest selections of same-day ship industrial power distribution / surge protection devices. As with our Rack mount DC PDU Rack Mount PDU DC 2RU 24 to 48 Vdc Dual-Feed 2x Feeds 10x Per Feed CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition, we also ship our other power distribution unit products from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector rack mount power distribution unit (PDU) DCPDU2B-D-2X10-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU product family.Rack mount PDU for Direct Current is a 2RU height power distribution device. Transtector 2RU PDU for DC power is for use with 24 Vdc to 48 Vdc. Part number DCPDU2B-D-2X10-450 24V DC to 48V DC PDU in 2RU rackmount size is a Dual-Feed power distributing design.In addition, Transtector DCPDU2B-D-2X10-450 is CSA22.2 and No. 60950-1 2nd Edition listed.Our rack mount DC power distribution unit DCPDU2B-D-2X10-450 PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector provides one of the broadest selections of same-day ship industrial power distribution / surge protection devices. As with our Rack mount DC PDU Rack Mount PDU DC 2RU 24 to 48 Vdc Dual-Feed 2x Feeds 10x Per Feed CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition, we also ship our other power distribution unit products from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Power Distribution Units (PDU)
Product Number DCPDU2B-D-2X10-450
Product Name Compact DC Rack Mount Power Distribution Units
Voltage 24VDC; 48 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 8318961 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 6
Outlets Type e - french
View Details