Transtector rack mount power distribution unit (PDU) DCPDU1B-D-2X8-150 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power distribution unit rack mount PDU is part of the Rack mount DC PDU product family.Rack mount PDU for Direct Current is a 1RU height power distribution device. Transtector 1RU PDU for DC power is for use with 24 Vdc to 48 Vdc. Part number DCPDU1B-D-2X8-150 24V DC to 48V DC PDU in 1RU rackmount size is a Dual-Feed power distributing design.This rack mounted DC 1U PDU is 2x 300A feeds. In addition, Transtector DCPDU1B-D-2X8-150 is CSA22.2 and No. 60950-1 2nd Edition listed.Our rack mount DC power distribution unit DCPDU1B-D-2X8-150 PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector provides one of the broadest selections of same-day ship industrial power distribution / surge protection devices. As with our Rack mount DC PDU Rack Mount PDU DC 1RU 24 to 48 Vdc Dual-Feed 2x 300A Feeds 8x Per Feed CSA22.2, No. 60950-1 2nd Edition, EN60950-1 2nd Edition, we also ship our other power distribution unit products from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | DCPDU1B-D-2X8-150 |
| Product Name | Compact DC Rack Mount Power Distribution Units |
| Voltage | 24VDC; 48 VDC |