Transtector Systems, Inc. DC Integrated Power System, 1RU, Single Feed, 30A/20A/15A/10A Load Breakers, 65A Battery Breaker, Load Controller DCIPS1B-S-00-B6

Description
Transtector DCIPS1B-S-00-B6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load Rack Mount PDU -48 Indoor DCIPS1 100 Vac Single-Phase or 230/400 Vac Three-Phase service voltage, up to 2 rectifier modules can be populated at -48 output voltage feeding 1x 30A, 1x 20A, 1x 15A, 1x 10A load circuit breakers for a maximum power output of 2,400 W. DCIPS1B-S-00-B6 has dedicated 65A battery circuit breakers that support backup power management. An advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency rectifier modules for a maximum DC power output of 2,400 W. In addition, Transtector DCIPS1B-S-00-B6 provides remote monitoring and control, Ethernet and SNMPv3 communications, 3 LED alarm/status indicators, Form-C relay contacts and an LCD touchpad display. The unit also supports 6 or 12 symmetry inputs, a programmable low voltage battery disconnect (LVBD) feature, programmable temperature compensated charging, and up to 4GB of local data logging via microSD. Transtector DCIPS1B-S-00-B6 is IEC 60950-1:2005 Ed. +A1:2009 certified. The 1x 30A, 1x 20A, 1x 15A, 1x 10A branch breakers, 65A battery breakers and 2,400 W characteristics of this design make it an extremely versatile and reliable power plant.DCIPS1B-S-00-B 6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount power distribution unit (PDU) DCIPS1B-S-00-B6 is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Transtector DCIPS1B-S-00-B6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load Rack Mount PDU -48 Indoor DCIPS1 100 Vac Single-Phase or 230/400 Vac Three-Phase service voltage, up to 2 rectifier modules can be populated at -48 output voltage feeding 1x 30A, 1x 20A, 1x 15A, 1x 10A load circuit breakers for a maximum power output of 2,400 W. DCIPS1B-S-00-B6 has dedicated 65A battery circuit breakers that support backup power management. An advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency rectifier modules for a maximum DC power output of 2,400 W. In addition, Transtector DCIPS1B-S-00-B6 provides remote monitoring and control, Ethernet and SNMPv3 communications, 3 LED alarm/status indicators, Form-C relay contacts and an LCD touchpad display. The unit also supports 6 or 12 symmetry inputs, a programmable low voltage battery disconnect (LVBD) feature, programmable temperature compensated charging, and up to 4GB of local data logging via microSD. Transtector DCIPS1B-S-00-B6 is IEC 60950-1:2005 Ed. +A1:2009 certified. The 1x 30A, 1x 20A, 1x 15A, 1x 10A branch breakers, 65A battery breakers and 2,400 W characteristics of this design make it an extremely versatile and reliable power plant.DCIPS1B-S-00-B 6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount power distribution unit (PDU) DCIPS1B-S-00-B6 is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
DC Integrated Power System, 1RU, Single Feed, 30A/20A/15A/10A Load Breakers, 65A Battery Breaker, Load Controller
DCIPS1B-S-00-B6
DC Integrated Power System, 1RU, Single Feed, 30A/20A/15A/10A Load Breakers, 65A Battery Breaker, Load Controller DCIPS1B-S-00-B6
Transtector DCIPS1B-S-00-B6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load Rack Mount PDU -48 Indoor DCIPS1 100 Vac Single-Phase or 230/400 Vac Three-Phase service voltage, up to 2 rectifier modules can be populated at -48 output voltage feeding 1x 30A, 1x 20A, 1x 15A, 1x 10A load circuit breakers for a maximum power output of 2,400 W. DCIPS1B-S-00-B6 has dedicated 65A battery circuit breakers that support backup power management. An advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency rectifier modules for a maximum DC power output of 2,400 W. In addition, Transtector DCIPS1B-S-00-B6 provides remote monitoring and control, Ethernet and SNMPv3 communications, 3 LED alarm/status indicators, Form-C relay contacts and an LCD touchpad display. The unit also supports 6 or 12 symmetry inputs, a programmable low voltage battery disconnect (LVBD) feature, programmable temperature compensated charging, and up to 4GB of local data logging via microSD. Transtector DCIPS1B-S-00-B6 is IEC 60950-1:2005 Ed. +A1:2009 certified. The 1x 30A, 1x 20A, 1x 15A, 1x 10A branch breakers, 65A battery breakers and 2,400 W characteristics of this design make it an extremely versatile and reliable power plant.DCIPS1B-S-00-B 6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount power distribution unit (PDU) DCIPS1B-S-00-B6 is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector DCIPS1B-S-00-B6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load Rack Mount PDU -48 Indoor DCIPS1 100 Vac Single-Phase or 230/400 Vac Three-Phase service voltage, up to 2 rectifier modules can be populated at -48 output voltage feeding 1x 30A, 1x 20A, 1x 15A, 1x 10A load circuit breakers for a maximum power output of 2,400 W. DCIPS1B-S-00-B6 has dedicated 65A battery circuit breakers that support backup power management. An advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency rectifier modules for a maximum DC power output of 2,400 W. In addition, Transtector DCIPS1B-S-00-B6 provides remote monitoring and control, Ethernet and SNMPv3 communications, 3 LED alarm/status indicators, Form-C relay contacts and an LCD touchpad display. The unit also supports 6 or 12 symmetry inputs, a programmable low voltage battery disconnect (LVBD) feature, programmable temperature compensated charging, and up to 4GB of local data logging via microSD. Transtector DCIPS1B-S-00-B6 is IEC 60950-1:2005 Ed. +A1:2009 certified. The 1x 30A, 1x 20A, 1x 15A, 1x 10A branch breakers, 65A battery breakers and 2,400 W characteristics of this design make it an extremely versatile and reliable power plant.DCIPS1B-S-00-B6 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS1 100 to 240 Vac Single-Phase or Two-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Load PDU datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount power distribution unit (PDU) DCIPS1B-S-00-B6 is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Power Distribution Units (PDU)
Product Number DCIPS1B-S-00-B6
Product Name DC Integrated Power System, 1RU, Single Feed, 30A/20A/15A/10A Load Breakers, 65A Battery Breaker, Load Controller
Voltage 48 VDC
Phase Single; Three (optional feature)
Outlets IEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details