AC surge protector (also known as SPD or lightning protector) 1104-15-106 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV / GDT technology to protect critical equipment that operates on a 230/400 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 1104-15-106 |
| Product Name | AC Surge Protector SPD I2R DIN-Rail 230/400 Vac 3-Phase Wye 60 A MOV, GDT 150 kA |
| TVSS Signal Protection | Three Phase |