Smiths Interconnect USA Contact Probes 101186-002-922

Description
Contact Probes SX-2-B-4-G S/C
Datasheet
Description
Contact Probes SX-2-B-4-G S/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Contact Probes
101186-002-922
Contact Probes 101186-002-922
Contact Probes SX-2-B-4-G S/C

Contact Probes SX-2-B-4-G S/C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 101186-002-922
Product Name Contact Probes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details
Multimeter Leads - 1797909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Banana, Meter Interface - 601W-60BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details