Smiths Interconnect USA Contact Probes 100445-ES-N-S-12-AM

Description
Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA MLE
Datasheet
Description
Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA MLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Probes - 100445-ES-N-S-12-AM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Contact Probes
100445-ES-N-S-12-AM
Contact Probes 100445-ES-N-S-12-AM
Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA MLE

Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA MLE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 100445-ES-N-S-12-AM
Product Name Contact Probes
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2048332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details