Data surge protector (also known as SPD or lightning protector) 1000-1270-NF from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage. Transtector Data Signal surge protectors are available in stock with same day shipping.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 1000-1270-NF |
| Product Name | Data Surge Protector SPD CPX Indoor Gigabit Ethernet RJ45 GDT, TBU, UL 497B |
| TVSS Signal Protection | Dataline & DC Signal |
| Mounting | Protection Module Bay |
| Connection | RJ41, RJ45 or RJ48 Data Jacks |