Smiths Interconnect, a Molex company 0.187" Centers High Current: High Current Spring Probes

Description
The SH Series features a bias ball, which is the most aggressive biasing technique to aid in assuring a low and consistent resistance, cycle after cycle. The SHE Series features a bias spring, an effective biasing technique for many applications. Features & Benefits SH-5 and SHE-5 Series probes and receptacles 23 A and 39 A current ratings 18.70 oz. spring force 1.420" (36.07 mm) overall length IDI Spring Probe technology
Request a Quote Datasheet
Description
The SH Series features a bias ball, which is the most aggressive biasing technique to aid in assuring a low and consistent resistance, cycle after cycle. The SHE Series features a bias spring, an effective biasing technique for many applications. Features & Benefits SH-5 and SHE-5 Series probes and receptacles 23 A and 39 A current ratings 18.70 oz. spring force 1.420" (36.07 mm) overall length IDI Spring Probe technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.187
London, United Kingdom
0.187" Centers High Current: High Current Spring Probes
0.187" Centers High Current: High Current Spring Probes
The SH Series features a bias ball, which is the most aggressive biasing technique to aid in assuring a low and consistent resistance, cycle after cycle. The SHE Series features a bias spring, an effective biasing technique for many applications. Features & Benefits SH-5 and SHE-5 Series probes and receptacles 23 A and 39 A current ratings 18.70 oz. spring force 1.420" (36.07 mm) overall length IDI Spring Probe technology

The SH Series features a bias ball, which is the most aggressive biasing technique to aid in assuring a low and consistent resistance, cycle after cycle. The SHE Series features a bias spring, an effective biasing technique for many applications.

Features & Benefits

  • SH-5 and SHE-5 Series probes and receptacles
  • 23 A and 39 A current ratings
  • 18.70 oz. spring force
  • 1.420" (36.07 mm) overall length
  • IDI Spring Probe technology
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name 0.187" Centers High Current: High Current Spring Probes
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details