Smiths Interconnect, a Molex company 0.156" & 0.187" Centers: Standard Spring Probes

Description
Standard probe series for 0.156" (3.96 mm) and 0.187" (4.75 mm) pitches includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years. Features & Benefits S-4 Series probes and receptacles 5 A current rating Spring force options between 5.00 and 7.00 oz. 1.330" (33.78 mm) overall length IDI Spring Probe technology
Request a Quote Datasheet
Description
Standard probe series for 0.156" (3.96 mm) and 0.187" (4.75 mm) pitches includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years. Features & Benefits S-4 Series probes and receptacles 5 A current rating Spring force options between 5.00 and 7.00 oz. 1.330" (33.78 mm) overall length IDI Spring Probe technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.156
London, United Kingdom
0.156" & 0.187" Centers: Standard Spring Probes
0.156" & 0.187" Centers: Standard Spring Probes
Standard probe series for 0.156" (3.96 mm) and 0.187" (4.75 mm) pitches includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years. Features & Benefits S-4 Series probes and receptacles 5 A current rating Spring force options between 5.00 and 7.00 oz. 1.330" (33.78 mm) overall length IDI Spring Probe technology

Standard probe series for 0.156" (3.96 mm) and 0.187" (4.75 mm) pitches includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years.

Features & Benefits

  • S-4 Series probes and receptacles
  • 5 A current rating
  • Spring force options between 5.00 and 7.00 oz.
  • 1.330" (33.78 mm) overall length
  • IDI Spring Probe technology
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name 0.156" & 0.187" Centers: Standard Spring Probes
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details