Smiths Interconnect, a Molex company 0.050" Centers: Standard Spring Probes

Description
Standard probe series for 0.050" (1.27 mm) pitch includes multiple length, travel, ICT, lead free and rotator options. ICT probe designs feature a bifurcated barrel with four separate fingers. The barrel is compliant and formed against the plunger, thus eliminating any gap between the plunger and barrel. ICT probes are more accurate and stable in resistance than standard designs. Features & Benefits S-0, SS-50, ICT-50C, S-50C, S-50C Rotator and ICT-50J Series probes and receptacles 3 A current rating Spring force options between 2.20 and 10.00 oz. ≤ 1.700" (43.18 mm) overall lengths Lead Free probe design is based on the ICT probes. The plunger material, plating and tip geometry have been optimized to provide less wear and contamination build-up while using a moderate spring force of 7 to 8 ounces. Rotator probes, ideal for non-clean and lead-free applications, rotate 90° at the rated travel, virtually drilling through contaminants with a low spring force.
Request a Quote Datasheet
Description
Standard probe series for 0.050" (1.27 mm) pitch includes multiple length, travel, ICT, lead free and rotator options. ICT probe designs feature a bifurcated barrel with four separate fingers. The barrel is compliant and formed against the plunger, thus eliminating any gap between the plunger and barrel. ICT probes are more accurate and stable in resistance than standard designs. Features & Benefits S-0, SS-50, ICT-50C, S-50C, S-50C Rotator and ICT-50J Series probes and receptacles 3 A current rating Spring force options between 2.20 and 10.00 oz. ≤ 1.700" (43.18 mm) overall lengths Lead Free probe design is based on the ICT probes. The plunger material, plating and tip geometry have been optimized to provide less wear and contamination build-up while using a moderate spring force of 7 to 8 ounces. Rotator probes, ideal for non-clean and lead-free applications, rotate 90° at the rated travel, virtually drilling through contaminants with a low spring force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.050
London, United Kingdom
0.050" Centers: Standard Spring Probes
0.050" Centers: Standard Spring Probes
Standard probe series for 0.050" (1.27 mm) pitch includes multiple length, travel, ICT, lead free and rotator options. ICT probe designs feature a bifurcated barrel with four separate fingers. The barrel is compliant and formed against the plunger, thus eliminating any gap between the plunger and barrel. ICT probes are more accurate and stable in resistance than standard designs. Features & Benefits S-0, SS-50, ICT-50C, S-50C, S-50C Rotator and ICT-50J Series probes and receptacles 3 A current rating Spring force options between 2.20 and 10.00 oz. ≤ 1.700" (43.18 mm) overall lengths Lead Free probe design is based on the ICT probes. The plunger material, plating and tip geometry have been optimized to provide less wear and contamination build-up while using a moderate spring force of 7 to 8 ounces. Rotator probes, ideal for non-clean and lead-free applications, rotate 90° at the rated travel, virtually drilling through contaminants with a low spring force.

Standard probe series for 0.050" (1.27 mm) pitch includes multiple length, travel, ICT, lead free and rotator options. ICT probe designs feature a bifurcated barrel with four separate fingers. The barrel is compliant and formed against the plunger, thus eliminating any gap between the plunger and barrel. ICT probes are more accurate and stable in resistance than standard designs.

Features & Benefits

  • S-0, SS-50, ICT-50C, S-50C, S-50C Rotator and ICT-50J Series probes and receptacles
  • 3 A current rating
  • Spring force options between 2.20 and 10.00 oz.
  • ≤ 1.700" (43.18 mm) overall lengths
  • Lead Free probe design is based on the ICT probes.
  • The plunger material, plating and tip geometry have been optimized to provide less wear and contamination build-up while using a moderate spring force of 7 to 8 ounces.
  • Rotator probes, ideal for non-clean and lead-free applications, rotate 90° at the rated travel, virtually drilling through contaminants with a low spring force.
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Test Probes
Product Name 0.050" Centers: Standard Spring Probes
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details