ZE-7 -- "ZERO-E" SERIES HOSE OF TEFLON®
Titeflex Corporation
"Zero-E" Series Hose of Teflon®
ZE-7
Suppliers
"Zero-E" Series Hose of Teflon®
ZE-7
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
ZE-7 |
|
Product Name
|
"Zero-E" Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
0.590 inch (14.99 mm)
|
|
Weight
|
0.8 lbs/ft (1.12 g/mm)
|
|
Minimum Bend Radius
|
1 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
O.D.
2.000 inch (50.8 mm)
Weight
0.1 lbs/ft (0.2083 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.630 inch (16 mm)
O.D.
0.945 inch (24 mm)
View Details