ZE-18 -- "ZERO-E" SERIES HOSE OF TEFLON®
Titeflex Corporation
"Zero-E" Series Hose of Teflon®
ZE-18
Suppliers
"Zero-E" Series Hose of Teflon®
ZE-18
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
ZE-18 |
|
Product Name
|
"Zero-E" Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
1.300 inch (33.02 mm)
|
|
Weight
|
3.0 lbs/ft (4.46 g/mm)
|
|
Minimum Bend Radius
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details