ZE-14 -- "ZERO-E" SERIES HOSE OF TEFLON®
Titeflex Corporation
"Zero-E" Series Hose of Teflon®
ZE-14
Suppliers
"Zero-E" Series Hose of Teflon®
ZE-14
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
ZE-14 |
|
Product Name
|
"Zero-E" Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.785 inch (19.94 mm)
|
|
O.D.
|
1.090 inch (27.69 mm)
|
|
Weight
|
2.0 lbs/ft (2.98 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
0.748 inch (19 mm)
View Details