ZE-12 -- "ZERO-E" SERIES HOSE OF TEFLON®
Titeflex Corporation
"Zero-E" Series Hose of Teflon®
ZE-12
Suppliers
"Zero-E" Series Hose of Teflon®
ZE-12
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
ZE-12 |
|
Product Name
|
"Zero-E" Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.620 inch (15.75 mm)
|
|
O.D.
|
0.880 inch (22.35 mm)
|
|
Weight
|
1.5 lbs/ft (2.23 g/mm)
|
|
Minimum Bend Radius
|
2 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.386 inch (9.8 mm)
O.D.
0.551 inch (14 mm)
Working Pressure
145 psi (102 m H2O)
View Details