S81824-L -- S818XX CHLORINE/BROMINE HOSE
Titeflex Corporation
S818XX Chlorine/Bromine Hose
S81824-L
Suppliers
S818XX Chlorine/Bromine Hose
S81824-L
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
S81824-L |
|
Product Name
|
S818XX Chlorine/Bromine Hose |
|
Product Form
|
Assembly
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
2.813 inch (71.45 mm)
|
|
Weight
|
1.6 lbs/ft (2.4 g/mm)
|
|
Minimum Bend Radius
|
15 inch (381 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.402 inch (86.4 mm)
View Details