S81816-L -- S818XX CHLORINE/BROMINE HOSE
Titeflex Corporation
S818XX Chlorine/Bromine Hose
S81816-L
Suppliers
S818XX Chlorine/Bromine Hose
S81816-L
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
S81816-L |
|
Product Name
|
S818XX Chlorine/Bromine Hose |
|
Product Form
|
Assembly
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
1.875 inch (47.62 mm)
|
|
Weight
|
1.0 lbs/ft (1.49 g/mm)
|
|
Minimum Bend Radius
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.323 inch (8.2 mm)
O.D.
0.590 inch (14.98 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details
Product Form
Assembly
Material
Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length
48" (1219.20mm)
View Details