S81808-L -- S818XX CHLORINE/BROMINE HOSE
Titeflex Corporation
S818XX Chlorine/Bromine Hose
S81808-L
Suppliers
S818XX Chlorine/Bromine Hose
S81808-L
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
S81808-L |
|
Product Name
|
S818XX Chlorine/Bromine Hose |
|
Product Form
|
Assembly
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
0.915 inch (23.24 mm)
|
|
Weight
|
0.2 lbs/ft (0.2381 g/mm)
|
|
Minimum Bend Radius
|
2 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.984 inch (25 mm)
O.D.
1.244 inch (31.6 mm)
Working Pressure
94 psi (66.35 m H2O)
View Details