R165-24 -- UNI-BRAID® R165 HOSE
Titeflex Corporation
Uni-Braid® R165 Hose
R165-24
Suppliers
Uni-Braid® R165 Hose
R165-24
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R165-24 |
|
Product Name
|
Uni-Braid® R165 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
1.375 inch (34.92 mm)
|
|
O.D.
|
1.900 inch (48.26 mm)
|
|
Weight
|
1.9 lbs/ft (2.84 g/mm)
|
|
Minimum Bend Radius
|
14 inch (356 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
Material
Low Carbon Soft Tube
Application
Hydraulics
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
1.587 inch (40.3 mm)
O.D.
1.874 inch (47.6 mm)
View Details