R165-16 -- UNI-BRAID® R165 HOSE
Titeflex Corporation
Uni-Braid® R165 Hose
R165-16
Suppliers
Uni-Braid® R165 Hose
R165-16
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R165-16 |
|
Product Name
|
Uni-Braid® R165 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.867 inch (22.02 mm)
|
|
O.D.
|
1.270 inch (32.26 mm)
|
|
Weight
|
1.0 lbs/ft (1.52 g/mm)
|
|
Minimum Bend Radius
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.583 inch (40.2 mm)
View Details