R160-24 -- UNI-BRAID® R160 HOSE
Titeflex Corporation
Uni-Braid® R160 Hose
R160-24
Suppliers
Uni-Braid® R160 Hose
R160-24
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R160-24 |
|
Product Name
|
Uni-Braid® R160 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
1.375 inch (34.92 mm)
|
|
O.D.
|
1.900 inch (48.26 mm)
|
|
Weight
|
1.9 lbs/ft (2.84 g/mm)
|
|
Minimum Bend Radius
|
14 inch (356 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details