R160-12 -- UNI-BRAID® R160 HOSE
Titeflex Corporation
Uni-Braid® R160 Hose
R160-12
Suppliers
Uni-Braid® R160 Hose
R160-12
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R160-12 |
|
Product Name
|
Uni-Braid® R160 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.617 inch (15.67 mm)
|
|
O.D.
|
0.990 inch (25.15 mm)
|
|
Weight
|
0.7 lbs/ft (0.9821 g/mm)
|
|
Minimum Bend Radius
|
4 inch (98.42 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details