R157-8 -- R157 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R157 Series - Extra High Pressure
R157-8
Suppliers
R157 Series - Extra High Pressure
R157-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R157-8 |
|
Product Name
|
R157 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.395 inch (10.03 mm)
|
|
O.D.
|
0.715 inch (18.16 mm)
|
|
Weight
|
0.4 lbs/ft (0.6399 g/mm)
|
|
Minimum Bend Radius
|
6 inch (147 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details