R157-4 -- R157 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R157 Series - Extra High Pressure
R157-4
Suppliers
R157 Series - Extra High Pressure
R157-4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R157-4 |
|
Product Name
|
R157 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.229 inch (5.82 mm)
|
|
O.D.
|
0.420 inch (10.67 mm)
|
|
Weight
|
0.1 lbs/ft (0.1994 g/mm)
|
|
Minimum Bend Radius
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details