R157-12 -- R157 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R157 Series - Extra High Pressure
R157-12
Suppliers
R157 Series - Extra High Pressure
R157-12
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R157-12 |
|
Product Name
|
R157 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.650 inch (16.51 mm)
|
|
O.D.
|
1.070 inch (27.18 mm)
|
|
Weight
|
0.9 lbs/ft (1.4 g/mm)
|
|
Minimum Bend Radius
|
8 inch (198 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details